Panasonic Res, 6K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW6651X

Description
RES, 6K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6062
Res, 6K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6062
RES, 6K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0354
Res, 6K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0354
RES, 6K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6062
Product Name Res, 6K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details