Panasonic Res, 6K49, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW6491X

Description
RES, 6K49, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K49, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K49, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0353
Res, 6K49, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0353
RES, 6K49, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K49, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K49, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6061
Res, 6K49, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6061
RES, 6K49, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K49, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0353
Product Name Res, 6K49, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details