Panasonic Res, 6K34, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW6341X

Description
RES, 6K34, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 6K34, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K34, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6060
Res, 6K34, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6060
RES, 6K34, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K34, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0352
Res, 6K34, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0352
RES, 6K34, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 6K34, 0.05%, 63MW, 0402, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6060
Product Name Res, 6K34, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details