Panasonic Res, 5K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW5901X

Description
RES, 5K9, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 5K9, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6056
Res, 5K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6056
RES, 5K9, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K9, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0348
Res, 5K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0348
RES, 5K9, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K9, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6056
Product Name Res, 5K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5900 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers