Panasonic Res, 5K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW5761X

Description
RES, 5K76, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K76, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6055
Res, 5K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6055
RES, 5K76, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K76, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0347
Res, 5K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0347
RES, 5K76, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K76, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6055
Product Name Res, 5K76, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers