Panasonic Res, 5K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW5621X

Description
RES, 5K62, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K62, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6054
Res, 5K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6054
RES, 5K62, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K62, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0346
Res, 5K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0346
RES, 5K62, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K62, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6054
Product Name Res, 5K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details