Panasonic Res, 5K6, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW5601X

Description
RES, 5K6, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6053
Res, 5K6, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6053
RES, 5K6, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K6, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0345
Res, 5K6, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0345
RES, 5K6, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 5K6, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6053
Product Name Res, 5K6, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5600 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers