Panasonic Res, 5K36, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW5361X

Description
RES, 5K36, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K36, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K36, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0343
Res, 5K36, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0343
RES, 5K36, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K36, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K36, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K36, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6051
Res, 5K36, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6051
RES, 5K36, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K36, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.36kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0343
Product Name Res, 5K36, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers