Panasonic Res, 5K23, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW5231X

Description
RES, 5K23, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K23, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K23, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0342
Res, 5K23, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0342
RES, 5K23, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K23, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K23, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6050
Res, 5K23, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6050
RES, 5K23, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K23, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0342
Product Name Res, 5K23, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers