Panasonic Res, 5K11, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW5111X

Description
RES, 5K11, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 5K11, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K11, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6049
Res, 5K11, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6049
RES, 5K11, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K11, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K11, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0341 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K11, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0341
Res, 5K11, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0341
RES, 5K11, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 5K11, 0.05%, 63MW, 0402, THIN FILM; Resistance:5.11kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6049
Product Name Res, 5K11, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details