Panasonic Res, 4K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW4321X

Description
RES, 4K32, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K32, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6041
Res, 4K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6041
RES, 4K32, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K32, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0332
Res, 4K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0332
RES, 4K32, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K32, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6041
Product Name Res, 4K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers