Panasonic Res, 4K22, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW4221X

Description
RES, 4K22, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K22, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K22, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0330
Res, 4K22, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0330
RES, 4K22, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K22, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K22, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6039
Res, 4K22, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6039
RES, 4K22, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K22, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VRW4221X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VRW4221X
Chip Resistor - Surface Mount ERA-2VRW4221X
RES 4.22K OHM 0.05% 1/10W 0402

RES 4.22K OHM 0.05% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AH0330 ERA-2VRW4221X
Product Name Res, 4K22, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4220 ohms 4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details