Panasonic Res, 4K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW4021X

Description
RES, 4K02, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6037
Res, 4K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6037
RES, 4K02, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K02, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0328
Res, 4K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0328
RES, 4K02, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 4K02, 0.05%, 63MW, 0402, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6037
Product Name Res, 4K02, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details