Panasonic Res, 3K92, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW3921X

Description
RES, 3K92, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K92, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K92, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6036
Res, 3K92, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6036
RES, 3K92, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K92, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0327
Res, 3K92, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0327
RES, 3K92, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K92, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6036
Product Name Res, 3K92, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details