Panasonic Res, 3K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW3901X

Description
RES, 3K9, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6035
Res, 3K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6035
RES, 3K9, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K9, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0326
Res, 3K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0326
RES, 3K9, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K9, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6035
Product Name Res, 3K9, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3900 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details