Panasonic Res, 3K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW3741X

Description
RES, 3K74, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K74, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6034 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6034
Res, 3K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6034
RES, 3K74, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K74, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0324
Res, 3K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0324
RES, 3K74, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K74, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.74kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6034
Product Name Res, 3K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers