Panasonic Res, 3K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW3651X

Description
RES, 3K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6033
Res, 3K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6033
RES, 3K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0323
Res, 3K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0323
RES, 3K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6033
Product Name Res, 3K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details