Panasonic Res, 3K6, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic ERA-2VRW3601X

Description
RES, 3K6, 0.05%, 0.063W, 0402, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K6, 0.05%, 0.063W, 0402, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K6, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH3963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH3963
Res, 3K6, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH3963
RES, 3K6, 0.05%, 0.063W, 0402, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K6, 0.05%, 0.063W, 0402, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic - 67AH0322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
67AH0322
Res, 3K6, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic 67AH0322
RES, 3K6, 0.05%, 0.063W, 0402, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K6, 0.05%, 0.063W, 0402, THIN FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH3963
Product Name Res, 3K6, 0.05%, 0.063W, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers