Panasonic Res, 3K48, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic ERA-2VRW3481X

Description
RES, 3K48, 0.05%, 0.063W, 0402/THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K48, 0.05%, 0.063W, 0402/THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K48, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH0320 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH0320
Res, 3K48, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH0320
RES, 3K48, 0.05%, 0.063W, 0402/THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K48, 0.05%, 0.063W, 0402/THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH3962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH3962
Res, 3K48, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH3962
RES, 3K48, 0.05%, 0.063W, 0402/THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K48, 0.05%, 0.063W, 0402/THIN FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0320
Product Name Res, 3K48, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details