Panasonic Res, 3K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW3401X

Description
RES, 3K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0319
Res, 3K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0319
RES, 3K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6031
Res, 3K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6031
RES, 3K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0319
Product Name Res, 3K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3400 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details