Panasonic Res, 3K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW3321X

Description
RES, 3K32, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K32, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6030
Res, 3K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6030
RES, 3K32, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K32, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0318
Res, 3K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0318
RES, 3K32, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K32, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6030
Product Name Res, 3K32, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756599 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details