Panasonic Res, 3K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW3301X

Description
RES, 3K3, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6029
Res, 3K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6029
RES, 3K3, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K3, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0317
Res, 3K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0317
RES, 3K3, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K3, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6029
Product Name Res, 3K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3300 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details