Panasonic Res, 3K09, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW3091X

Description
RES, 3K09, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K09, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K09, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0314
Res, 3K09, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0314
RES, 3K09, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K09, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K09, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6026
Res, 3K09, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6026
RES, 3K09, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K09, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0314
Product Name Res, 3K09, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details