Panasonic Res, 3K01, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW3011X

Description
RES, 3K01, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6025
Res, 3K01, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6025
RES, 3K01, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K01, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0313
Res, 3K01, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0313
RES, 3K01, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K01, 0.05%, 63MW, 0402, THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6025
Product Name Res, 3K01, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers