Panasonic Res, 2K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW2871X

Description
RES, 2K87, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K87, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0310
Res, 2K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0310
RES, 2K87, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K87, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6022
Res, 2K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6022
RES, 2K87, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K87, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0310
Product Name Res, 2K87, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details