RES, 2K8, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
RES, 2K8, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
RES 2.8K OHM 0.05% 1/10W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 67AH0309 | ERA-2VRW2801X |
| Product Name | Res, 2K8, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | |
| Resistance Range | 2800 ohms | 2800 ohms |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |