Panasonic 0402 Thin Film, 0.05Per, 10Ppm, 27.4Kohm Rohs Compliant Panasonic ERA-2VRW2742X

Description
0402 THIN FILM, 0.05PER, 10PPM, 27.4KOHM ROHS COMPLIANT: YES
Description
0402 THIN FILM, 0.05PER, 10PPM, 27.4KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK7088, features a resistance value of 27.4 kΩ with a tolerance of ±0.05% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, suitable for applications requiring precise resistance values. The resistor operates within a temperature range of -55°C to +155°C and has a power rating of 0.1 W at 85°C. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for automotive and other high-reliability applications. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuit designs.

Datasheet Summary
Powered by GS/AI

The 0402 Thin Film resistor from Panasonic, part number 52AK7088, features a resistance value of 27.4 kΩ with a tolerance of ±0.05% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, suitable for applications requiring precise resistance values. The resistor operates within a temperature range of -55°C to +155°C and has a power rating of 0.1 W at 85°C. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for automotive and other high-reliability applications. The product is packaged in a punched carrier taping format, facilitating easy handling and integration into circuit designs.

Suppliers

Company
Product
Description
Supplier Links
0402 Thin Film, 0.05Per, 10Ppm, 27.4Kohm Rohs Compliant Panasonic - 52AK7088 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.05Per, 10Ppm, 27.4Kohm Rohs Compliant Panasonic
52AK7088
0402 Thin Film, 0.05Per, 10Ppm, 27.4Kohm Rohs Compliant Panasonic 52AK7088
0402 THIN FILM, 0.05PER, 10PPM, 27.4KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.05PER, 10PPM, 27.4KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
0402 Thin Film, 0.05Per, 10Ppm, 27.4Kohm Rohs Compliant Panasonic - 52AK7089 - Newark, An Avnet Company
Chicago, IL, United States
0402 Thin Film, 0.05Per, 10Ppm, 27.4Kohm Rohs Compliant Panasonic
52AK7089
0402 Thin Film, 0.05Per, 10Ppm, 27.4Kohm Rohs Compliant Panasonic 52AK7089
0402 THIN FILM, 0.05PER, 10PPM, 27.4KOHM ROHS COMPLIANT: YES

0402 THIN FILM, 0.05PER, 10PPM, 27.4KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK7088
Product Name 0402 Thin Film, 0.05Per, 10Ppm, 27.4Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details