Panasonic Res, 2K61, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW2611X

Description
RES, 2K61, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K61, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K61, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0305
Res, 2K61, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0305
RES, 2K61, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K61, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K61, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6017
Res, 2K61, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6017
RES, 2K61, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K61, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0305
Product Name Res, 2K61, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details