Panasonic Res, 2K43, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW2431X

Description
RES, 2K43, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K43, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K43, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6014
Res, 2K43, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6014
RES, 2K43, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K43, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K43, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0302
Res, 2K43, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0302
RES, 2K43, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K43, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6014
Product Name Res, 2K43, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details