Panasonic Res, 2K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW2401X

Description
RES, 2K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6013
Res, 2K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6013
RES, 2K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0301
Res, 2K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0301
RES, 2K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6013
Product Name Res, 2K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2400 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details