Panasonic Res, 2K37, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW2371X

Description
RES, 2K37, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K37, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K37, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6012
Res, 2K37, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6012
RES, 2K37, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K37, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K37, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0300
Res, 2K37, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0300
RES, 2K37, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K37, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6012
Product Name Res, 2K37, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers