Panasonic Res, 2K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW2201X

Description
RES, 2K2, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K2, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6010
Res, 2K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6010
RES, 2K2, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K2, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0296
Res, 2K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0296
RES, 2K2, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K2, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.2kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6010
Product Name Res, 2K2, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2200 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details