Panasonic Res, 2K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW2101X

Description
RES, 2K1, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2K1, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6009
Res, 2K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6009
RES, 2K1, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K1, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0294
Res, 2K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0294
RES, 2K1, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K1, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6009
Product Name Res, 2K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2100 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details