Panasonic Res, 2K05, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW2051X

Description
RES, 2K05, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K05, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K05, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0293
Res, 2K05, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0293
RES, 2K05, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K05, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K05, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6008
Res, 2K05, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6008
RES, 2K05, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K05, 0.05%, 63MW, 0402, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0293
Product Name Res, 2K05, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers