Panasonic Res, 1K91, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1911X

Description
RES, 1K91, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K91, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K91, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0290
Res, 1K91, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0290
RES, 1K91, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K91, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6005
Res, 1K91, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6005
RES, 1K91, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K91, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0290
Product Name Res, 1K91, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details