Panasonic Res, 1K82, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1821X

Description
RES, 1K82, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K82, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K82, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6003
Res, 1K82, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6003
RES, 1K82, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K82, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0288
Res, 1K82, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0288
RES, 1K82, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K82, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6003
Product Name Res, 1K82, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers