Panasonic Res, 1K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1741X

Description
RES, 1K74, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K74, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0285
Res, 1K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0285
RES, 1K74, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K74, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH6000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH6000
Res, 1K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH6000
RES, 1K74, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K74, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0285
Product Name Res, 1K74, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details