Panasonic Res, 1K69, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1691X

Description
RES, 1K69, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K69, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K69, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0284
Res, 1K69, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0284
RES, 1K69, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K69, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K69, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5999
Res, 1K69, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5999
RES, 1K69, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K69, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.69kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0284
Product Name Res, 1K69, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1690 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details