Panasonic Res, 1K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1651X

Description
RES, 1K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5998
Res, 1K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5998
RES, 1K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0283
Res, 1K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0283
RES, 1K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K65, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.65kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5998
Product Name Res, 1K65, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers