Panasonic Res, 1K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1621X

Description
RES, 1K62, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K62, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0282
Res, 1K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0282
RES, 1K62, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K62, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5997
Res, 1K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5997
RES, 1K62, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K62, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0282
Product Name Res, 1K62, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details