Panasonic Res, 1K58, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1581X

Description
RES, 1K58, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K58, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K58, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0280
Res, 1K58, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0280
RES, 1K58, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K58, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K58, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5995
Res, 1K58, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5995
RES, 1K58, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K58, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.58kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0280
Product Name Res, 1K58, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers