Panasonic Res, 1K47, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic ERA-2VRW1471X

Description
RES, 1K47, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K47, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH0277 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH0277
Res, 1K47, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH0277
RES, 1K47, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K47, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K47, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH3957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH3957
Res, 1K47, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH3957
RES, 1K47, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K47, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0277
Product Name Res, 1K47, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers