Panasonic Res, 1K43, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic ERA-2VRW1431X

Description
RES, 1K43, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K43, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K43, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH0276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH0276
Res, 1K43, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH0276
RES, 1K43, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K43, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K43, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH3956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K43, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH3956
Res, 1K43, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH3956
RES, 1K43, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K43, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.43kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0276
Product Name Res, 1K43, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers