Panasonic Res, 1K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1401X

Description
RES, 1K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5993
Res, 1K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5993
RES, 1K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0275
Res, 1K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0275
RES, 1K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K4, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.4kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VRW1401X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VRW1401X
Chip Resistor - Surface Mount ERA-2VRW1401X
RES 1.4K OHM 0.05% 1/10W 0402

RES 1.4K OHM 0.05% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AH5993 ERA-2VRW1401X
Product Name Res, 1K4, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1400 ohms 1400 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details