Panasonic Res, 1K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1301X

Description
RES, 1K3, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5991
Res, 1K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5991
RES, 1K3, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K3, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0272
Res, 1K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0272
RES, 1K3, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K3, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH5991
Product Name Res, 1K3, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1300 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details