Panasonic Res, 1K27, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1271X

Description
RES, 1K27, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K27, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K27, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0271
Res, 1K27, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0271
RES, 1K27, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K27, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K27, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5990
Res, 1K27, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5990
RES, 1K27, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K27, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0271
Product Name Res, 1K27, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers