Panasonic Res, 1K21, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1211X

Description
RES, 1K21, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K21, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K21, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0269
Res, 1K21, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0269
RES, 1K21, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K21, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K21, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5988
Res, 1K21, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5988
RES, 1K21, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K21, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0269
Product Name Res, 1K21, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details