Panasonic Res, 1K13, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1131X

Description
RES, 1K13, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K13, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K13, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5984
Res, 1K13, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5984
RES, 1K13, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K13, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K13, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0265
Res, 1K13, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0265
RES, 1K13, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K13, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2VRW1131X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2VRW1131X
Chip Resistor - Surface Mount ERA-2VRW1131X
RES 1.13K OHM 0.05% 1/10W 0402

RES 1.13K OHM 0.05% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AH5984 ERA-2VRW1131X
Product Name Res, 1K13, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1130 ohms 1130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details