Panasonic Res, 1K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic ERA-2VRW1101X

Description
RES, 1K1, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K1, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH0264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH0264
Res, 1K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH0264
RES, 1K1, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K1, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic - 67AH5983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
67AH5983
Res, 1K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic 67AH5983
RES, 1K1, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K1, 0.05%, 63MW, 0402, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0264
Product Name Res, 1K1, 0.05%, 63Mw, 0402, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1100 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details