Panasonic Res, 1K05, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic ERA-2VRW1051X

Description
RES, 1K05, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K05, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K05, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH0262 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH0262
Res, 1K05, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH0262
RES, 1K05, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K05, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K05, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic - 67AH3954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
67AH3954
Res, 1K05, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic 67AH3954
RES, 1K05, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K05, 0.05%, 0.063W, 0402/THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.05%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH0262
Product Name Res, 1K05, 0.05%, 0.063W, 0402/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details